Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969531-2SK680A-T1-AZ
Drain to Source Voltage (Vdss): 30 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 969531-2SK680A-T1-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK680A-T1-AZ |
| Package Type | SOT3; SOT89 |