Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037833-2SK4091-ZK-E
Packaging: Tape & Reel
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 920 pF
Number of Pins: 3
Rise Time: 3.9 ns
Fall Time: 4.8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1 W
Turn-On Delay Time: 7.6 ns
Continuous Drain Current (ID): 30 A
Turn-Off Delay Time: 26 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 13 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037833-2SK4091-ZK-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4091-ZK-E1-AY |
| PD | 1000 milliwatts |