Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4090-ZK-E2-AY 2SK4090-ZK-E2-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037831-2SK4090-ZK-E 2-AY Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 2.32 nF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 64 A Rds On Max: 6 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037831-2SK4090-ZK-E 2-AY Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 2.32 nF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 64 A Rds On Max: 6 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4090-ZK-E2-AY - 1037831-2SK4090-ZK-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4090-ZK-E2-AY
1037831-2SK4090-ZK-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4090-ZK-E2-AY 1037831-2SK4090-ZK-E2-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037831-2SK4090-ZK-E 2-AY Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 2.32 nF Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1 W Continuous Drain Current (ID): 64 A Rds On Max: 6 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037831-2SK4090-ZK-E2-AY
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 2.32 nF
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 1 W
Continuous Drain Current (ID): 64 A
Rds On Max: 6 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037831-2SK4090-ZK-E2-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4090-ZK-E2-AY
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
55V 75A MOSFET Transistor - 278-BUK7611-55A,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers
MOSFETs - 1221469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details