MOSFET N-CH 30V 48A TO252 Product overview: 2SK4080-ZK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4080-ZK-E1-AY
Manufacturer: Renesas Electronics America
Win Source Part Number: 053597-2SK4080-ZK-E1
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-2SK4080-ZK-E1-AY | 053597-2SK4080-ZK-E1-AY |
| Product Name | 30V 48A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4080-ZK-E1-AY |
| PD | 1000 milliwatts |