Renesas Electronics Corporation 40V 82A MOSFET Transistor 2SK3943-ZP-E1-AY

Description
MOSFET N-CH 40V 82A TO263 Product overview: 2SK3943-ZP-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3943-ZP-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 82A TO263 Product overview: 2SK3943-ZP-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3943-ZP-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 82A MOSFET Transistor
278-2SK3943-ZP-E1-AY
40V 82A MOSFET Transistor 278-2SK3943-ZP-E1-AY
MOSFET N-CH 40V 82A TO263 Product overview: 2SK3943-ZP-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3943-ZP-E1-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 82A TO263 Product overview: 2SK3943-ZP-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3943-ZP-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3943-ZP-E1-AY - 1004751-2SK3943-ZP-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3943-ZP-E1-AY
1004751-2SK3943-ZP-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3943-ZP-E1-AY 1004751-2SK3943-ZP-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1004751-2SK3943-ZP-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 82A (Tc) Max Gate Charge: 93nC @ 10V Max Input Capacitance: 5800pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 41A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1004751-2SK3943-ZP-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 82A (Tc)
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 5800pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 41A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3943-ZP-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3943-ZP-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3943-ZP-E1-AY
MOSFET N-CH 40V 82A TO263

MOSFET N-CH 40V 82A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3943-ZP-E1-AY 1004751-2SK3943-ZP-E1-AY 2SK3943-ZP-E1-AY
Product Name 40V 82A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3943-ZP-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts 1500 to 104000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) TO-263; SOT3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data