Renesas Electronics Corporation 25V 48A DPAK MOSFET Transistor 2SK3918-ZK-E1-AZ

Description
Trans MOSFET N-CH 25V 48A 3-Pin(2+Tab) DPAK T/R Product overview: 2SK3918-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 48A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 48A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3918-ZK-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 25V 48A 3-Pin(2+Tab) DPAK T/R Product overview: 2SK3918-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 48A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 48A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3918-ZK-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 48A DPAK MOSFET Transistor
288-2SK3918-ZK-E1-AZ
25V 48A DPAK MOSFET Transistor 288-2SK3918-ZK-E1-AZ
Trans MOSFET N-CH 25V 48A 3-Pin(2+Tab) DPAK T/R Product overview: 2SK3918-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 48A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 48A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3918-ZK-E1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 48A 3-Pin(2+Tab) DPAK T/R Product overview: 2SK3918-ZK-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 48A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 48A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3918-ZK-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160336-2SK3918-ZK-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160336-2SK3918-ZK-E1-AZ
Discrete Semiconductor Products 160336-2SK3918-ZK-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 160336-2SK3918-ZK-E1 -AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3918 Alternative Parts (Cross-Reference): 2SK3918-ZK-AZ; 2SK3918-ZK-E2-AZ; NTC60N02RWP; NTD60N02R; Introduction Date: January 13, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160336-2SK3918-ZK-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3918
Alternative Parts (Cross-Reference): 2SK3918-ZK-AZ; 2SK3918-ZK-E2-AZ; NTC60N02RWP; NTD60N02R;
Introduction Date: January 13, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3918-ZK-E1-AZ 160336-2SK3918-ZK-E1-AZ
Product Name 25V 48A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data