Renesas Electronics Corporation FETs - Single - 2SK3813-Z-E1-AZ 2SK3813-Z-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 736415-2SK3813-Z-E1- AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 736415-2SK3813-Z-E1- AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - 2SK3813-Z-E1-AZ - 736415-2SK3813-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK3813-Z-E1-AZ
736415-2SK3813-Z-E1-AZ
FETs - Single - 2SK3813-Z-E1-AZ 736415-2SK3813-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 736415-2SK3813-Z-E1- AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 736415-2SK3813-Z-E1-AZ
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3813-Z-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3813-Z-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site
Single FETs, MOSFETs - 2SK3813-Z-E1-AZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3813-Z-E1-AZ
Single FETs, MOSFETs 2SK3813-Z-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 736415-2SK3813-Z-E1-AZ 2SK3813-Z-E1-AZ 2SK3813-Z-E1-AZ
Product Name FETs - Single - 2SK3813-Z-E1-AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8407 - 1149813-AUIRFB8407 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers