Manufacturer: Renesas Electronics America
Win Source Part Number: 110283-2SK3811-ZP-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 213W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 110A (Tc)
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 17700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
N-Channel 40V 110A (Tc) 1.5W (Ta), 213W (Tc) Surface Mount TO-263
MOSFET N-CH 40V 110A TO263 Product overview: 2SK3811-ZP-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3811-ZP-E1-AY
MOSFET N-CH 40V 110A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 110283-2SK3811-ZP-E1-AY | 2SK3811-ZP-E1-AYTR-ND | 278-2SK3811-ZP-E1-AY | 2SK3811-ZP-E1-AY | 2SK3811-ZP-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3811-ZP-E1-AY | Single FETs, MOSFETs | 40V 110A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | ||||
| PD | 1500 to 213000 milliwatts | 1500 milliwatts |