Renesas Electronics Corporation Discrete Semiconductor Products 2SK3664-T1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 160226-2SK3664-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3664 Alternative Parts (Cross-Reference): 2SK3664; 2SK3664-T2; 2SK3664-A; 2SK3664-T2-A; Introduction Date: March 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 160226-2SK3664-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3664 Alternative Parts (Cross-Reference): 2SK3664; 2SK3664-T2; 2SK3664-A; 2SK3664-T2-A; Introduction Date: March 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160226-2SK3664-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160226-2SK3664-T1
Discrete Semiconductor Products 160226-2SK3664-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 160226-2SK3664-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3664 Alternative Parts (Cross-Reference): 2SK3664; 2SK3664-T2; 2SK3664-A; 2SK3664-T2-A; Introduction Date: March 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 160226-2SK3664-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3664
Alternative Parts (Cross-Reference): 2SK3664; 2SK3664-T2; 2SK3664-A; 2SK3664-T2-A;
Introduction Date: March 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
20V 0.5A MOSFET Transistor
288-2SK3664-T1
20V 0.5A MOSFET Transistor 288-2SK3664-T1
Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75 T/R Product overview: 2SK3664-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3664-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75 T/R Product overview: 2SK3664-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3664-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160226-2SK3664-T1 288-2SK3664-T1
Product Name Discrete Semiconductor Products 20V 0.5A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-1065-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers