Renesas Electronics Corporation 20V 0.5A MOSFET Transistor 2SK3664-T1-A

Description
Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75 T/R Product overview: 2SK3664-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3664-T1-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75 T/R Product overview: 2SK3664-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3664-T1-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.5A MOSFET Transistor
288-2SK3664-T1-A
20V 0.5A MOSFET Transistor 288-2SK3664-T1-A
Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75 T/R Product overview: 2SK3664-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3664-T1-A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75 T/R Product overview: 2SK3664-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3664-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160227-2SK3664-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160227-2SK3664-T1-A
Discrete Semiconductor Products 160227-2SK3664-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 160227-2SK3664-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3664 Alternative Parts (Cross-Reference): 2SK3664-A; 2SK3664-T2-A; SSM3K43FS; SSM3K36FS; Introduction Date: March 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 160227-2SK3664-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3664
Alternative Parts (Cross-Reference): 2SK3664-A; 2SK3664-T2-A; SSM3K43FS; SSM3K36FS;
Introduction Date: March 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3664-T1-A 160227-2SK3664-T1-A
Product Name 20V 0.5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data