Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3634-Z-E1 2SK3634-Z-E1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 093647-2SK3634-Z-E1 Family Name: 2SK3634 Alternative Parts (Cross-Reference): 2SK3634-Z; 2SK3634-Z-E2; 2SK3634-Z-E1-AZ; HAT2085R-E; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 093647-2SK3634-Z-E1 Family Name: 2SK3634 Alternative Parts (Cross-Reference): 2SK3634-Z; 2SK3634-Z-E2; 2SK3634-Z-E1-AZ; HAT2085R-E; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3634-Z-E1 - 093647-2SK3634-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3634-Z-E1
093647-2SK3634-Z-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3634-Z-E1 093647-2SK3634-Z-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 093647-2SK3634-Z-E1 Family Name: 2SK3634 Alternative Parts (Cross-Reference): 2SK3634-Z; 2SK3634-Z-E2; 2SK3634-Z-E1-AZ; HAT2085R-E; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 093647-2SK3634-Z-E1
Family Name: 2SK3634
Alternative Parts (Cross-Reference): 2SK3634-Z; 2SK3634-Z-E2; 2SK3634-Z-E1-AZ; HAT2085R-E;
Introduction Date: December 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
200V 6A TO-252 MOSFET Transistor
285-2SK3634-Z-E1
200V 6A TO-252 MOSFET Transistor 285-2SK3634-Z-E1
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3634-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 6A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3634-Z-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3634-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 6A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3634-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093647-2SK3634-Z-E1 285-2SK3634-Z-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3634-Z-E1 200V 6A TO-252 MOSFET Transistor
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data