Renesas Electronics Corporation Discrete Semiconductor Products 2SK3577-T1B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 038935-2SK3577-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3577 Alternative Parts (Cross-Reference): DMN3410-7; RQ5E040TNTL; NTR4170NT1G; NTR4170NT3G; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 038935-2SK3577-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3577 Alternative Parts (Cross-Reference): DMN3410-7; RQ5E040TNTL; NTR4170NT1G; NTR4170NT3G; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 038935-2SK3577-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038935-2SK3577-T1B-A
Discrete Semiconductor Products 038935-2SK3577-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 038935-2SK3577-T1B-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3577 Alternative Parts (Cross-Reference): DMN3410-7; RQ5E040TNTL; NTR4170NT1G; NTR4170NT3G; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Renesas Electronics America
Win Source Part Number: 038935-2SK3577-T1B-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3577
Alternative Parts (Cross-Reference): DMN3410-7; RQ5E040TNTL; NTR4170NT1G; NTR4170NT3G;
Introduction Date: December 26, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
30V 3.5A MOSFET Transistor
288-2SK3577-T1B-A
30V 3.5A MOSFET Transistor 288-2SK3577-T1B-A
Trans MOSFET N-CH 30V 3.5A 3-Pin SC-59 Product overview: 2SK3577-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3577-T1B-A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 3.5A 3-Pin SC-59 Product overview: 2SK3577-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3577-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 038935-2SK3577-T1B-A 288-2SK3577-T1B-A
Product Name Discrete Semiconductor Products 30V 3.5A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
MOSFETs - 154942P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details