Renesas Electronics Corporation 20V SOT-23 MOSFET Transistor 2SK3576-T1B-AT

Description
MOSFET N-CH 20V SC-96 SOT-23 Product overview: 2SK3576-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3576-T1B-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V SC-96 SOT-23 Product overview: 2SK3576-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3576-T1B-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V SOT-23 MOSFET Transistor - 278-2SK3576-T1B-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V SOT-23 MOSFET Transistor
278-2SK3576-T1B-AT
20V SOT-23 MOSFET Transistor 278-2SK3576-T1B-AT
MOSFET N-CH 20V SC-96 SOT-23 Product overview: 2SK3576-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3576-T1B-AT can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V SC-96 SOT-23 Product overview: 2SK3576-T1B-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3576-T1B-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 160166-2SK3576-T1B-AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160166-2SK3576-T1B-AT
Discrete Semiconductor Products 160166-2SK3576-T1B-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 160166-2SK3576-T1B-A T Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3576 Alternative Parts (Cross-Reference): 2SK3576-T2B-AT; ZXMN2F30FH; IRLML2502TR; IRLML2502TRGPBF; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160166-2SK3576-T1B-AT
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3576
Alternative Parts (Cross-Reference): 2SK3576-T2B-AT; ZXMN2F30FH; IRLML2502TR; IRLML2502TRGPBF;
Introduction Date: December 26, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3576-T1B-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3576-T1B-AT
MOSFET N-CH 20V SC-96 SOT-23

MOSFET N-CH 20V SC-96 SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3576-T1B-AT 160166-2SK3576-T1B-AT 2SK3576-T1B-AT
Product Name 20V SOT-23 MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3 SC-96
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details