Renesas Electronics Corporation Automotive 20V 4A MOSFET Transistor 2SK3576-T1B-A

Description
Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SK3576-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3576-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SK3576-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3576-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20V 4A MOSFET Transistor
285-2SK3576-T1B-A
Automotive 20V 4A MOSFET Transistor 285-2SK3576-T1B-A
Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SK3576-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3576-T1B-A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SK3576-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3576-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3576-T1B-A - 969634-2SK3576-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3576-T1B-A
969634-2SK3576-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3576-T1B-A 969634-2SK3576-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969634-2SK3576-T1B-A Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 4 A Drain to Source Breakdown Voltage: 20 V Drain to Source Resistance: 40 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969634-2SK3576-T1B-A
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 1.25 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 4 A
Drain to Source Breakdown Voltage: 20 V
Drain to Source Resistance: 40 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK3576-T1B-A 969634-2SK3576-T1B-A
Product Name Automotive 20V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3576-T1B-A
PD 1.25 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data