MOSFET N-CH 75V 83A TO220AB Product overview: 2SK3510-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 83A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3510-AZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 8602-2SK3510-AZ
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-2SK3510-AZ | 8602-2SK3510-AZ |
| Product Name | 75V 83A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3510-AZ |
| PD | 1500 milliwatts |