Renesas Electronics Corporation Single FETs, MOSFETs 2SK3484-AZ

Description
N-Channel 100V 16A (Tc) 1W (Ta), 30W (Tc) Through Hole TO-251
Request a Quote Datasheet
Description
N-Channel 100V 16A (Tc) 1W (Ta), 30W (Tc) Through Hole TO-251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3484-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3484-AZ-ND
Single FETs, MOSFETs 2SK3484-AZ-ND
N-Channel 100V 16A (Tc) 1W (Ta), 30W (Tc) Through Hole TO-251

N-Channel 100V 16A (Tc) 1W (Ta), 30W (Tc) Through Hole TO-251

Buy Now Datasheet
Singapore, Singapore
100V 16A MOSFET Transistor
278-2SK3484-AZ
100V 16A MOSFET Transistor 278-2SK3484-AZ
MOSFET N-CH 100V 16A TO251 Product overview: 2SK3484-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3484-AZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 16A TO251 Product overview: 2SK3484-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3484-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3484-AZ - 8583-2SK3484-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3484-AZ
8583-2SK3484-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3484-AZ 8583-2SK3484-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 8583-2SK3484-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 (MP-3) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16A (Tc) Max Gate Charge: 20nC @ 10V Max Input Capacitance: 900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 8583-2SK3484-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-251 (MP-3)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16A (Tc)
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3484-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3484-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3484-AZ
MOSFET N-CH 100V 16A TO251

MOSFET N-CH 100V 16A TO251

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3484-AZ-ND 278-2SK3484-AZ 8583-2SK3484-AZ 2SK3484-AZ
Product Name Single FETs, MOSFETs 100V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3484-AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Bulk SOT3; TO-251 (MP-3) TO-251-3 Short Leads, IPak, TO-251AA
PD 1000 milliwatts 1000 to 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers