Trans MOSFET N-CH 100V 28A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3483-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 28A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 28A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3483-Z-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 160087-2SK3483-Z-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3483
Alternative Parts (Cross-Reference): 2SK3483-Z; 2SK3483-Z-E2;
Introduction Date: September 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK3483-Z-E1 | 160087-2SK3483-Z-E1 |
| Product Name | Automotive 100V 28A TO-252 MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | SOT3; TO-252 (DPAK) |