Manufacturer: Renesas Electronics America
Win Source Part Number: 1004734-2SK3483-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-251 (MP-3)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Ta)
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
N-Channel 100V 28A (Ta) 1W (Ta), 40W (Tc) Through Hole TO-251
2SK3483-AZ - SWITCHING N-CHANNEL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1004734-2SK3483-AZ | 2SK3483-AZ-ND | 2SK3483-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3483-AZ | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | ||
| PD | 1000 to 40000 milliwatts |