Renesas Electronics Corporation 100V 36A TO-252 MOSFET Transistor 2SK3482-Z-E1

Description
Trans MOSFET N-CH 100V 36A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3482-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3482-Z-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 36A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3482-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3482-Z-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
100V 36A TO-252 MOSFET Transistor
288-2SK3482-Z-E1
100V 36A TO-252 MOSFET Transistor 288-2SK3482-Z-E1
Trans MOSFET N-CH 100V 36A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3482-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3482-Z-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 36A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3482-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3482-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160084-2SK3482-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160084-2SK3482-Z-E1
Discrete Semiconductor Products 160084-2SK3482-Z-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 160084-2SK3482-Z-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3482 Alternative Parts (Cross-Reference): 2SK3482-Z; 2SK3482-Z-E2; Introduction Date: August 31, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160084-2SK3482-Z-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3482
Alternative Parts (Cross-Reference): 2SK3482-Z; 2SK3482-Z-E2;
Introduction Date: August 31, 2000
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3482-Z-E1 160084-2SK3482-Z-E1
Product Name 100V 36A TO-252 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
MOSFETs - 2441919P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details