Renesas Electronics Corporation 100V 30A MOSFET Transistor 2SK3481-AZ

Description
MOSFET N-CH 100V 30A TO220AB Product overview: 2SK3481-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3481-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 30A TO220AB Product overview: 2SK3481-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3481-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 30A MOSFET Transistor
278-2SK3481-AZ
100V 30A MOSFET Transistor 278-2SK3481-AZ
MOSFET N-CH 100V 30A TO220AB Product overview: 2SK3481-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3481-AZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 30A TO220AB Product overview: 2SK3481-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3481-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3481-AZ - 1004732-2SK3481-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3481-AZ
1004732-2SK3481-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3481-AZ 1004732-2SK3481-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 1004732-2SK3481-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 30A (Tc) Max Gate Charge: 48nC @ 10V Max Input Capacitance: 2300pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1004732-2SK3481-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 30A (Tc)
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3481-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3481-AZ-ND
Single FETs, MOSFETs 2SK3481-AZ-ND
N-Channel 100V 30A (Tc) 1.5W (Ta), 56W (Tc) Through Hole TO-220AB

N-Channel 100V 30A (Tc) 1.5W (Ta), 56W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET N-CH 100V MP-25/TO-220 - 668-2SK3481-AZ - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V MP-25/TO-220
668-2SK3481-AZ
MOSFET N-CH 100V MP-25/TO-220 668-2SK3481-AZ
MOSFET N-CH 100V MP-25/TO-220

MOSFET N-CH 100V MP-25/TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3481-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3481-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3481-AZ
MOSFET N-CH 100V 30A TO220AB

MOSFET N-CH 100V 30A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3481-AZ 1004732-2SK3481-AZ 2SK3481-AZ-ND 668-2SK3481-AZ 2SK3481-AZ
Product Name 100V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3481-AZ Single FETs, MOSFETs MOSFET N-CH 100V MP-25/TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts 1500 to 56000 milliwatts 1500 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Bulk TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Bulk Bulk; Bulk Bulk; Bulk Bulk; Bulk
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data