Manufacturer: Renesas Electronics America
Win Source Part Number: 762995-2SK3480-AZ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Family Name: 2SK3480
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 100V
Gate Charge (Qg) (Maximum) @ Vgs: 74nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3600pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.5W (Ta), 84W (Tc)
Rds On (Maximum) @ Id, Vgs: 31 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): BUK9535-100A,127; HUFA76633P3; SPP47N10; ;
Introduction Date: December 25, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
N-Channel 100V 50A (Tc) 1.5W (Ta), 84W (Tc) Through Hole TO-220AB
MOSFET N-CH 100V 50A TO220AB Product overview: 2SK3480-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3480-AZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 50A TO220AB
MOSFET N-CH 100V MP-25/TO-220
MOSFET N-CH 100V 50A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 762995-2SK3480-AZ | 2SK3480-AZ-ND | 278-2SK3480-AZ | 2SK3480-AZ | 668-2SK3480-AZ | 2SK3480-AZ | 2SK3480-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3480-AZ | Single FETs, MOSFETs | 100V 50A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 100V MP-25/TO-220 | Single FETs, MOSFETs | MOSFET |
| PD | 1500 to 84000 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | Bulk | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Bulk; Bulk | |||
| Polarity | N-Channel | N-Channel; N-Channel |