Manufacturer: Renesas Electronics America
Win Source Part Number: 160046-2SK3432-Z-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3432
Alternative Parts (Cross-Reference): 2SK3432-Z; AUIRF1404S; IPB80N04S2H4ATMA1; AUIRF1404STRR;
Introduction Date: March 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 40V 83A 3-Pin(2+Tab) TO-220 SMD T/R Product overview: 2SK3432-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 83A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 83A, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3432-Z-E1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 160046-2SK3432-Z-E1 | 288-2SK3432-Z-E1 |
| Product Name | Discrete Semiconductor Products | SMD 40V 83A TO-220 MOSFET Transistor |
| Package Type | TO-220; SOT3 |