Renesas Electronics Corporation Automotive 43V 1A MOSFET Transistor 2SK3408-T1B

Description
Trans MOSFET N-CH 43V 1A Automotive 3-Pin SC-96 Tray Product overview: 2SK3408-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 43V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3408-T1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 43V 1A Automotive 3-Pin SC-96 Tray Product overview: 2SK3408-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 43V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3408-T1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 43V 1A MOSFET Transistor
288-2SK3408-T1B
Automotive 43V 1A MOSFET Transistor 288-2SK3408-T1B
Trans MOSFET N-CH 43V 1A Automotive 3-Pin SC-96 Tray Product overview: 2SK3408-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 43V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3408-T1B can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 43V 1A Automotive 3-Pin SC-96 Tray Product overview: 2SK3408-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 43V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3408-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160026-2SK3408-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160026-2SK3408-T1B
Discrete Semiconductor Products 160026-2SK3408-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 160026-2SK3408-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3408 Alternative Parts (Cross-Reference): 2SK3408-T1B-A; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 160026-2SK3408-T1B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3408
Alternative Parts (Cross-Reference): 2SK3408-T1B-A;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3408-T1B 160026-2SK3408-T1B
Product Name Automotive 43V 1A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-4602-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers