Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK3402-ZK-E1-AY

Description
Win Source Part Number: 1037768-2SK3402-ZK-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1W (Ta), 40W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 (MP-3Z) Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SK3402-ZK-E1-A Y Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1037768-2SK3402-ZK-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1W (Ta), 40W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 (MP-3Z) Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SK3402-ZK-E1-A Y Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037768-2SK3402-ZK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037768-2SK3402-ZK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037768-2SK3402-ZK-E1-AY
Win Source Part Number: 1037768-2SK3402-ZK-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1W (Ta), 40W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 (MP-3Z) Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SK3402-ZK-E1-A Y Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1037768-2SK3402-ZK-E1-AY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 1W (Ta), 40W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (MP-3Z)
Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Renesas
Other Names: 2156-2SK3402-ZK-E1-AY
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1037768-2SK3402-ZK-E1-AY
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers
Transistor - 32476350 - Radwell International
Fuji Electric Corp. of America
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers