Renesas Electronics Corporation Automotive 60V 36A TO-252 MOSFET Transistor 2SK3402-Z-E1

Description
Trans MOSFET N-CH 60V 36A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3402-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3402-Z-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 36A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3402-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3402-Z-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 36A TO-252 MOSFET Transistor
288-2SK3402-Z-E1
Automotive 60V 36A TO-252 MOSFET Transistor 288-2SK3402-Z-E1
Trans MOSFET N-CH 60V 36A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3402-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3402-Z-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 36A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3402-Z-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 36A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3402-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160017-2SK3402-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160017-2SK3402-Z-E1
Discrete Semiconductor Products 160017-2SK3402-Z-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 160017-2SK3402-Z-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3402 Alternative Parts (Cross-Reference): 2SK3402-Z; 2SK3402-Z-E2; Introduction Date: March 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160017-2SK3402-Z-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3402
Alternative Parts (Cross-Reference): 2SK3402-Z; 2SK3402-Z-E2;
Introduction Date: March 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3402-Z-E1 160017-2SK3402-Z-E1
Product Name Automotive 60V 36A TO-252 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

40V 58A MOSFET Transistor - 278-AUIRF7732S2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q7R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 55000 milliamps
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253331-DRV8353SRTAT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details