Renesas Electronics Corporation 60V 30A TO-252 MOSFET Transistor 2SK3385-Z-E2

Description
Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3385-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3385-Z-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3385-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3385-Z-E2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 30A TO-252 MOSFET Transistor
288-2SK3385-Z-E2
60V 30A TO-252 MOSFET Transistor 288-2SK3385-Z-E2
Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3385-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3385-Z-E2 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3385-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3385-Z-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160005-2SK3385-Z-E2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160005-2SK3385-Z-E2
Discrete Semiconductor Products 160005-2SK3385-Z-E2
Manufacturer: Renesas Electronics America Win Source Part Number: 160005-2SK3385-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3385 Alternative Parts (Cross-Reference): 2SK3385-Z; 2SK3385ZE1; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160005-2SK3385-Z-E2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3385
Alternative Parts (Cross-Reference): 2SK3385-Z; 2SK3385ZE1;
Introduction Date: January 25, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3385-Z-E2 160005-2SK3385-Z-E2
Product Name 60V 30A TO-252 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data