Renesas Electronics Corporation Discrete Semiconductor Products 2SK3385-Z-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 160004-2SK3385-Z-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3385 Alternative Parts (Cross-Reference): RSD221N06TL; STD20NF06LAG; STD60NF06; STD30NF06LAG; Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 160004-2SK3385-Z-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3385 Alternative Parts (Cross-Reference): RSD221N06TL; STD20NF06LAG; STD60NF06; STD30NF06LAG; Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160004-2SK3385-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160004-2SK3385-Z-E1-AZ
Discrete Semiconductor Products 160004-2SK3385-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 160004-2SK3385-Z-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3385 Alternative Parts (Cross-Reference): RSD221N06TL; STD20NF06LAG; STD60NF06; STD30NF06LAG; Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160004-2SK3385-Z-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3385
Alternative Parts (Cross-Reference): RSD221N06TL; STD20NF06LAG; STD60NF06; STD30NF06LAG;
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 30A MOSFET Transistor
288-2SK3385-Z-E1-AZ
60V 30A MOSFET Transistor 288-2SK3385-Z-E1-AZ
Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) MP-3Z Product overview: 2SK3385-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3385-Z-E1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) MP-3Z Product overview: 2SK3385-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3385-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160004-2SK3385-Z-E1-AZ 288-2SK3385-Z-E1-AZ
Product Name Discrete Semiconductor Products 60V 30A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data