Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3385(0)-Z-E1-AZ 2SK3385(0)-Z-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855418-2SK3385(0)-Z- E1-AZ Features: 30A (Tc) Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855418-2SK3385(0)-Z- E1-AZ Features: 30A (Tc) Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3385(0)-Z-E1-AZ - 855418-2SK3385(0)-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3385(0)-Z-E1-AZ
855418-2SK3385(0)-Z-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3385(0)-Z-E1-AZ 855418-2SK3385(0)-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 855418-2SK3385(0)-Z- E1-AZ Features: 30A (Tc) Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855418-2SK3385(0)-Z-E1-AZ
Features: 30A (Tc)
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3385(0)-Z-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3385(0)-Z-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors
Product Number 855418-2SK3385(0)-Z-E1-AZ 2SK3385(0)-Z-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3385(0)-Z-E1-AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details