Renesas Electronics Corporation FETs - Single - 2SK3377-Z-E2-AZ 2SK3377-Z-E2-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 709143-2SK3377-Z-E2- AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 709143-2SK3377-Z-E2- AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - 2SK3377-Z-E2-AZ - 709143-2SK3377-Z-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK3377-Z-E2-AZ
709143-2SK3377-Z-E2-AZ
FETs - Single - 2SK3377-Z-E2-AZ 709143-2SK3377-Z-E2-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 709143-2SK3377-Z-E2- AZ Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 709143-2SK3377-Z-E2-AZ
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3377-Z-E2-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3377-Z-E2-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site
Single FETs, MOSFETs - 2SK3377-Z-E2-AZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3377-Z-E2-AZ
Single FETs, MOSFETs 2SK3377-Z-E2-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 709143-2SK3377-Z-E2-AZ 2SK3377-Z-E2-AZ 2SK3377-Z-E2-AZ
Product Name FETs - Single - 2SK3377-Z-E2-AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details