Renesas Electronics Corporation MOSFET Transistor 2SK3377-Z-E1-AZ

Description
TRANSISTOR Product overview: 2SK3377-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3377-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR Product overview: 2SK3377-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3377-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET Transistor - 278-2SK3377-Z-E1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-2SK3377-Z-E1-AZ
MOSFET Transistor 278-2SK3377-Z-E1-AZ
TRANSISTOR Product overview: 2SK3377-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3377-Z-E1-AZ can be used for catalog matching and distributor lookup.

TRANSISTOR Product overview: 2SK3377-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3377-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 159998-2SK3377-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159998-2SK3377-Z-E1-AZ
Discrete Semiconductor Products 159998-2SK3377-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159998-2SK3377-Z-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3377 Alternative Parts (Cross-Reference): STD20NF06LAG; RFD16N06LESM; NTD24N06LT4; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 159998-2SK3377-Z-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3377
Alternative Parts (Cross-Reference): STD20NF06LAG; RFD16N06LESM; NTD24N06LT4;
Introduction Date: January 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - 2SK3377-Z-E1-AZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3377-Z-E1-AZ
Single FETs, MOSFETs 2SK3377-Z-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R - 668-2SK3377-Z-E1-AZ - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R
668-2SK3377-Z-E1-AZ
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R 668-2SK3377-Z-E1-AZ
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R

Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3377-Z-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3377-Z-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3377-Z-E1-AZ 159998-2SK3377-Z-E1-AZ 2SK3377-Z-E1-AZ 668-2SK3377-Z-E1-AZ 2SK3377-Z-E1-AZ
Product Name MOSFET Transistor Discrete Semiconductor Products Single FETs, MOSFETs Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IDSS 20000 milliamps
Polarity N-Channel; N-CHANNEL
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data