Manufacturer: Renesas Electronics America
Win Source Part Number: 159966-2SK3367-Z-E1-
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3367
Alternative Parts (Cross-Reference): 2SK3367-Z-AZ;
Introduction Date: October 14, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 30V 36A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3367-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3367-Z-E1-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159966-2SK3367-Z-E1-AZ | 288-2SK3367-Z-E1-AZ |
| Product Name | Discrete Semiconductor Products | 30V 36A TO-252 MOSFET Transistor |
| Package Type | SOT3; TO-252 (DPAK) |