The 2SK3367 is an N-channel power MOSFET designed for DC/DC converter applications in notebook computers. It is available in TO-251 and TO-252 packages, with a maximum drain-to-source voltage of 30 V, a continuous drain current of ±36 A, and a total power dissipation of 40 W at TC = 25°C. The on-resistance is 9.0 mΩ maximum at VGS = 10 V and ID = 18 A, and its input capacitance is 2800 pF typical. The device includes a built-in gate protection diode and has a channel-to-case thermal resistance of 3.13 °C/W. The quality grade is Standard, intended for use in computers, office equipment, communications, and similar applications.
Win Source Part Number: 1037053-2SK3367-AZ
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): IPS105N03L G2SK3367AZ;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SK3367-AZ,215
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037053-2SK3367-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |