Renesas Electronics Corporation Discrete Semiconductor Products 2SK3295-ZJ-E1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159923-2SK3295-ZJ-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3295 Alternative Parts (Cross-Reference): IRL3714ZSTRLPBF; PHB38N02LT; ; IRL3714ZS; IRL3714ZSTRR; Introduction Date: April 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159923-2SK3295-ZJ-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3295 Alternative Parts (Cross-Reference): IRL3714ZSTRLPBF; PHB38N02LT; ; IRL3714ZS; IRL3714ZSTRR; Introduction Date: April 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159923-2SK3295-ZJ-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159923-2SK3295-ZJ-E1
Discrete Semiconductor Products 159923-2SK3295-ZJ-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 159923-2SK3295-ZJ-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3295 Alternative Parts (Cross-Reference): IRL3714ZSTRLPBF; PHB38N02LT; ; IRL3714ZS; IRL3714ZSTRR; Introduction Date: April 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159923-2SK3295-ZJ-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3295
Alternative Parts (Cross-Reference): IRL3714ZSTRLPBF; PHB38N02LT; ; IRL3714ZS; IRL3714ZSTRR;
Introduction Date: April 23, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
20V 35A MOSFET Transistor
288-2SK3295-ZJ-E1
20V 35A MOSFET Transistor 288-2SK3295-ZJ-E1
Trans MOSFET N-CH 20V 35A 3-Pin(2+Tab) D2PAK Product overview: 2SK3295-ZJ-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3295-ZJ-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 35A 3-Pin(2+Tab) D2PAK Product overview: 2SK3295-ZJ-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3295-ZJ-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159923-2SK3295-ZJ-E1 288-2SK3295-ZJ-E1
Product Name Discrete Semiconductor Products 20V 35A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
100V 41A MOSFET Transistor - 278-BUK7535-100A,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 149000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
8 suppliers