Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149413-2SK3294AZ
Drain to Source Voltage (Vdss): 250 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1149413-2SK3294AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3294AZ |
| Package Type | TO-220; SOT3; TO-220AB |