Manufacturer: Renesas Electronics America
Win Source Part Number: 159922-2SK3294-ZJ-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3294
Alternative Parts (Cross-Reference): RCJ220N25TL; STB22NS25Z; IRFW654BTM-FP001; IRFW654BTM;
Introduction Date: August 02, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 250V 20A 3-Pin(2+Tab) D2PAK Product overview: 2SK3294-ZJ-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3294-ZJ-E1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159922-2SK3294-ZJ-E1 | 288-2SK3294-ZJ-E1 |
| Product Name | Discrete Semiconductor Products | 250V 20A MOSFET Transistor |
| Package Type | SOT3 |