Renesas Electronics Corporation 500V 15A MOSFET Transistor 2SK3235

Description
Trans MOSFET N-CH Si 500V 15A 3-Pin(3+Tab) TO-3P Product overview: 2SK3235 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3235 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 500V 15A 3-Pin(3+Tab) TO-3P Product overview: 2SK3235 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3235 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 15A MOSFET Transistor
288-2SK3235
500V 15A MOSFET Transistor 288-2SK3235
Trans MOSFET N-CH Si 500V 15A 3-Pin(3+Tab) TO-3P Product overview: 2SK3235 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3235 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 15A 3-Pin(3+Tab) TO-3P Product overview: 2SK3235 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3235 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159891-2SK3235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159891-2SK3235
Discrete Semiconductor Products 159891-2SK3235
Manufacturer: Renesas Electronics America Win Source Part Number: 159891-2SK3235 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3235 Alternative Parts (Cross-Reference): TK15H50C; TK15H50C(Q); 2SK3235-E; FDA16N50; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159891-2SK3235
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3235
Alternative Parts (Cross-Reference): TK15H50C; TK15H50C(Q); 2SK3235-E; FDA16N50;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3235 159891-2SK3235
Product Name 500V 15A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827286P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details