Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3235-E 2SK3235-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003721-2SK3235-E Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDPF18N50; FDPF16N50; SPA16N50C3XKSA1; SIHP18N50C-E3; IPA50R190CEXKSA2; SIHG20N50E-GE32SK323 5(E); 2SK3235E; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 15 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003721-2SK3235-E Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDPF18N50; FDPF16N50; SPA16N50C3XKSA1; SIHP18N50C-E3; IPA50R190CEXKSA2; SIHG20N50E-GE32SK323 5(E); 2SK3235E; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 15 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3235-E - 1003721-2SK3235-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3235-E
1003721-2SK3235-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3235-E 1003721-2SK3235-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003721-2SK3235-E Drain to Source Voltage (Vdss): 500 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDPF18N50; FDPF16N50; SPA16N50C3XKSA1; SIHP18N50C-E3; IPA50R190CEXKSA2; SIHG20N50E-GE32SK323 5(E); 2SK3235E; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 15 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003721-2SK3235-E
Drain to Source Voltage (Vdss): 500 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDPF18N50; FDPF16N50; SPA16N50C3XKSA1; SIHP18N50C-E3; IPA50R190CEXKSA2; SIHG20N50E-GE32SK3235(E); 2SK3235E;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 15 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1003721-2SK3235-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3235-E
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
Single FETs, MOSFETs - 568-7488-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers