Renesas Electronics Corporation Discrete Semiconductor Products 2SK3228

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159874-2SK3228 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3228 Alternative Parts (Cross-Reference): 2SK3228-E; IPP80N08S406AKSA1; IPP070N08N3GXK; IPP070N08N3G; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159874-2SK3228 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3228 Alternative Parts (Cross-Reference): 2SK3228-E; IPP80N08S406AKSA1; IPP070N08N3GXK; IPP070N08N3G; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159874-2SK3228 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159874-2SK3228
Discrete Semiconductor Products 159874-2SK3228
Manufacturer: Renesas Electronics America Win Source Part Number: 159874-2SK3228 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3228 Alternative Parts (Cross-Reference): 2SK3228-E; IPP80N08S406AKSA1; IPP070N08N3GXK; IPP070N08N3G; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159874-2SK3228
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3228
Alternative Parts (Cross-Reference): 2SK3228-E; IPP80N08S406AKSA1; IPP070N08N3GXK; IPP070N08N3G;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
80V 75A MOSFET Transistor
288-2SK3228
80V 75A MOSFET Transistor 288-2SK3228
Trans MOSFET N-CH Si 80V 75A 3-Pin(3+Tab) TO-220AB Product overview: 2SK3228 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3228 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 80V 75A 3-Pin(3+Tab) TO-220AB Product overview: 2SK3228 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3228 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159874-2SK3228 288-2SK3228
Product Name Discrete Semiconductor Products 80V 75A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers