Manufacturer: Renesas Electronics America
Win Source Part Number: 159862-2SK3210
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3210
Alternative Parts (Cross-Reference): 2SK3210-E;
Introduction Date: September 29, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH Si 150V 30A 3-Pin(3+Tab) LDPAK(L) Product overview: 2SK3210 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3210 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159862-2SK3210 | 288-2SK3210 |
| Product Name | Discrete Semiconductor Products | 150V 30A MOSFET Transistor |
| Package Type | SOT3 |