Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3177-E 2SK3177-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066613-2SK3177-E Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3177-E2SK3177E; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066613-2SK3177-E Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3177-E2SK3177E; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3177-E - 1066613-2SK3177-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3177-E
1066613-2SK3177-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3177-E 1066613-2SK3177-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066613-2SK3177-E Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3177-E2SK3177E; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066613-2SK3177-E
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK3177-E2SK3177E;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1066613-2SK3177-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3177-E
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia - 28T0306 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 340 milliamps
rDS(on) 1 ohms
View Details