Renesas Electronics Corporation Discrete Semiconductor Products 2SK3163

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159852-2SK3163 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3163 Alternative Parts (Cross-Reference): 2SK3163-E; 2SK3711; FS70SM-06; FQA85N06; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159852-2SK3163 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3163 Alternative Parts (Cross-Reference): 2SK3163-E; 2SK3711; FS70SM-06; FQA85N06; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159852-2SK3163 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159852-2SK3163
Discrete Semiconductor Products 159852-2SK3163
Manufacturer: Renesas Electronics America Win Source Part Number: 159852-2SK3163 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3163 Alternative Parts (Cross-Reference): 2SK3163-E; 2SK3711; FS70SM-06; FQA85N06; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159852-2SK3163
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3163
Alternative Parts (Cross-Reference): 2SK3163-E; 2SK3711; FS70SM-06; FQA85N06;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 75A MOSFET Transistor
288-2SK3163
60V 75A MOSFET Transistor 288-2SK3163
Trans MOSFET N-CH Si 60V 75A 3-Pin(3+Tab) TO-3P Product overview: 2SK3163 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3163 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 75A 3-Pin(3+Tab) TO-3P Product overview: 2SK3163 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3163 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159852-2SK3163 288-2SK3163
Product Name Discrete Semiconductor Products 60V 75A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R060M1T - AIMCQ120R060M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers