Renesas Electronics Corporation 200V 15A MOSFET Transistor 2SK3161STR-E

Description
Trans MOSFET N-CH Si 200V 15A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK3161STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3161STR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 200V 15A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK3161STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3161STR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 15A MOSFET Transistor
288-2SK3161STR-E
200V 15A MOSFET Transistor 288-2SK3161STR-E
Trans MOSFET N-CH Si 200V 15A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK3161STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3161STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 200V 15A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK3161STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3161STR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 559-2SK3161STR-ETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SK3161STR-ETR-ND
Single FETs, MOSFETs 559-2SK3161STR-ETR-ND
NCH POWER MOSFET 200V 15A 115MOH

NCH POWER MOSFET 200V 15A 115MOH

Buy Now Datasheet
Discrete Semiconductor Products - 159851-2SK3161STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159851-2SK3161STR-E
Discrete Semiconductor Products 159851-2SK3161STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 159851-2SK3161STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3161S Alternative Parts (Cross-Reference): IRFS4020TRLPBF; IRFS4020PBF; STB19NF20; IRFS4620TRLPBF; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159851-2SK3161STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3161S
Alternative Parts (Cross-Reference): IRFS4020TRLPBF; IRFS4020PBF; STB19NF20; IRFS4620TRLPBF;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3161STR-E 559-2SK3161STR-ETR-ND 159851-2SK3161STR-E
Product Name 200V 15A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R030M1 - AIMBG120R030M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-5888-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers