Trans MOSFET N-CH Si 100V 50A 3-Pin(3+Tab) TO-3P Product overview: 2SK3151 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3151 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 159849-2SK3151
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3151
Alternative Parts (Cross-Reference): 2SK3151-E; 2SK1382(PAIRSONY,Q; 2SK1382(PAIRSONY); 2SK1382(LBSUNNY,Q);
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK3151 | 159849-2SK3151 |
| Product Name | 100V 50A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | TO-3; SOT3 |