Renesas Electronics Corporation Discrete Semiconductor Products 2SK3142

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159846-2SK3142 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3142 Alternative Parts (Cross-Reference): 2SK3142-E; FQPF140N03L; SUP85N03-04P-T1-E3; SUP50N03-5M1P-GE3; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159846-2SK3142 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3142 Alternative Parts (Cross-Reference): 2SK3142-E; FQPF140N03L; SUP85N03-04P-T1-E3; SUP50N03-5M1P-GE3; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159846-2SK3142 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159846-2SK3142
Discrete Semiconductor Products 159846-2SK3142
Manufacturer: Renesas Electronics America Win Source Part Number: 159846-2SK3142 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3142 Alternative Parts (Cross-Reference): 2SK3142-E; FQPF140N03L; SUP85N03-04P-T1-E3; SUP50N03-5M1P-GE3; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159846-2SK3142
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3142
Alternative Parts (Cross-Reference): 2SK3142-E; FQPF140N03L; SUP85N03-04P-T1-E3; SUP50N03-5M1P-GE3;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 60A MOSFET Transistor
288-2SK3142
30V 60A MOSFET Transistor 288-2SK3142
Trans MOSFET N-CH Si 30V 60A 3-Pin(3+Tab) TO-220CFM Product overview: 2SK3142 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3142 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 60A 3-Pin(3+Tab) TO-220CFM Product overview: 2SK3142 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3142 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159846-2SK3142 288-2SK3142
Product Name Discrete Semiconductor Products 30V 60A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
Single FETs, MOSFETs - 1727-4702-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers