Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3108AZ 2SK3108AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002418-2SK3108AZ Drain to Source Voltage (Vdss): 200 V Resistance: 400 mΩ Number of Pins: 220 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3108AZ2SK3108-AZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 8 A Drain to Source Resistance: 400 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002418-2SK3108AZ Drain to Source Voltage (Vdss): 200 V Resistance: 400 mΩ Number of Pins: 220 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3108AZ2SK3108-AZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 8 A Drain to Source Resistance: 400 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3108AZ - 1002418-2SK3108AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3108AZ
1002418-2SK3108AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3108AZ 1002418-2SK3108AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002418-2SK3108AZ Drain to Source Voltage (Vdss): 200 V Resistance: 400 mΩ Number of Pins: 220 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3108AZ2SK3108-AZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 8 A Drain to Source Resistance: 400 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002418-2SK3108AZ
Drain to Source Voltage (Vdss): 200 V
Resistance: 400 mΩ
Number of Pins: 220
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK3108AZ2SK3108-AZ;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 8 A
Drain to Source Resistance: 400 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1002418-2SK3108AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3108AZ
rDS(on) 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-7245-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers