Renesas Electronics Corporation Discrete Semiconductor Products 2SK3058-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159790-2SK3058-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3058 Alternative Parts (Cross-Reference): MTP55N06Z; HUFA76432P3; MTP60N06HDG; NDP7061-Q; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159790-2SK3058-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3058 Alternative Parts (Cross-Reference): MTP55N06Z; HUFA76432P3; MTP60N06HDG; NDP7061-Q; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products
159790-2SK3058-AZ
Discrete Semiconductor Products 159790-2SK3058-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159790-2SK3058-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3058 Alternative Parts (Cross-Reference): MTP55N06Z; HUFA76432P3; MTP60N06HDG; NDP7061-Q; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159790-2SK3058-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3058
Alternative Parts (Cross-Reference): MTP55N06Z; HUFA76432P3; MTP60N06HDG; NDP7061-Q;
Introduction Date: April 09, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-2SK3058-AZ
N-Channel MOSFET Transistor 285-2SK3058-AZ
N-CHANNEL POWER MOSFET Product overview: 2SK3058-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3058-AZ can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: 2SK3058-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3058-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159790-2SK3058-AZ 285-2SK3058-AZ
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor
Package Type TO-220; SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827363P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers