Renesas Electronics Corporation Discrete Semiconductor Products 2SK3000ZY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159758-2SK3000ZY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3000 Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159758-2SK3000ZY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3000 Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159758-2SK3000ZY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159758-2SK3000ZY
Discrete Semiconductor Products 159758-2SK3000ZY
Manufacturer: Renesas Electronics America Win Source Part Number: 159758-2SK3000ZY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3000 Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159758-2SK3000ZY
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3000
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 1A MOSFET Transistor
288-2SK3000ZY
40V 1A MOSFET Transistor 288-2SK3000ZY
Trans MOSFET N-CH Si 40V 1A 3-Pin MPAK Product overview: 2SK3000ZY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3000ZY can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 40V 1A 3-Pin MPAK Product overview: 2SK3000ZY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3000ZY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159758-2SK3000ZY 288-2SK3000ZY
Product Name Discrete Semiconductor Products 40V 1A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details