Manufacturer: Renesas Electronics America
Win Source Part Number: 18181-2SK2980ZZ-TL-E
Family Name: 2SK2980
Alternative Parts (Cross-Reference): 2SK2980ZZ-TR-E; ZXM61N03FTC; ZXM61N03FTA; ZXM61N03F;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK2980ZZ-TL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2980ZZ-TL-E can be used for catalog matching and distributor lookup.
SMALL SIGNAL N-CHANNEL MOSFET
1000mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, SC-59A, MPAK-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 18181-2SK2980ZZ-TL-E | 278-2SK2980ZZ-TL-E | 2SK2980ZZ-TL-E | 668-2SK2980ZZ-TL-E |
| Product Name | JFETs (Junction Field Effect) - 2SK2980ZZ-TL-E | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | 1000mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, SC-59A, MPAK-3 |
| Package Type | SOT3 | Bulk |