Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2938STR-E 2SK2938STR-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001392-2SK2938STR-E Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFZ34PBF; FQP30N06L; IPD350N06LGBTMA1; FQP30N06; FQP27P06; SQJB60EP-T1_GE3; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 25 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001392-2SK2938STR-E Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFZ34PBF; FQP30N06L; IPD350N06LGBTMA1; FQP30N06; FQP27P06; SQJB60EP-T1_GE3; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 25 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2938STR-E - 1001392-2SK2938STR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2938STR-E
1001392-2SK2938STR-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2938STR-E 1001392-2SK2938STR-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001392-2SK2938STR-E Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFZ34PBF; FQP30N06L; IPD350N06LGBTMA1; FQP30N06; FQP27P06; SQJB60EP-T1_GE3; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 25 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001392-2SK2938STR-E
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFZ34PBF; FQP30N06L; IPD350N06LGBTMA1; FQP30N06; FQP27P06; SQJB60EP-T1_GE3;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 25 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1001392-2SK2938STR-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2938STR-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9209-40B,118 - 1025316-BUK9209-40B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 167000 milliwatts
View Details
4 suppliers