Renesas Electronics Corporation 60V 10A DPAK MOSFET Transistor 2SK2925STR

Description
Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A DPAK MOSFET Transistor
288-2SK2925STR
60V 10A DPAK MOSFET Transistor 288-2SK2925STR
Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159707-2SK2925STR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159707-2SK2925STR
Discrete Semiconductor Products 159707-2SK2925STR
Manufacturer: Renesas Electronics America Win Source Part Number: 159707-2SK2925STR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2925S Alternative Parts (Cross-Reference): 2SK2925(S)2SK2925STR -E; RSD080N06FRATL; AOD444; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159707-2SK2925STR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2925S
Alternative Parts (Cross-Reference): 2SK2925(S)2SK2925STR-E; RSD080N06FRATL; AOD444;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2925STR 159707-2SK2925STR
Product Name 60V 10A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data